Alpha Wire Multi-Conductor & Paired Cables 1302C SL001

Description
1000' 2 PR UNSHIELDED CBL
Request a Quote
Description
1000' 2 PR UNSHIELDED CBL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1302C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1302C SL001
Multi-Conductor & Paired Cables 1302C SL001
1000' 2 PR UNSHIELDED CBL

1000' 2 PR UNSHIELDED CBL

Buy Now
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 2 Pair - Gray - 300V - 1000ft - Alpha 1302C SL001 - ALP1302C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 2 Pair - Gray - 300V - 1000ft - Alpha 1302C SL001
ALP1302C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 2 Pair - Gray - 300V - 1000ft - Alpha 1302C SL001 ALP1302C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1302C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1302C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1302C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1302C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
1302C Slate 1000 Ft Rohs Compliant Alpha Wire - 92F9609 - Newark, An Avnet Company
Chicago, IL, United States
1302C Slate 1000 Ft Rohs Compliant Alpha Wire
92F9609
1302C Slate 1000 Ft Rohs Compliant Alpha Wire 92F9609
1302C SLATE 1000 FT ROHS COMPLIANT: YES

1302C SLATE 1000 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1302C SL001 ALP1302C-SL001 92F9609
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 2 Pair - Gray - 300V - 1000ft - Alpha 1302C SL001 1302C Slate 1000 Ft Rohs Compliant Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details