Alpha Wire Multiple Conductor Cables 1300C SL001

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1300CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1300CSL001-ND
Multiple Conductor Cables 1300CSL001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1300C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1300C SL001
Multi-Conductor & Paired Cables 1300C SL001
1300C SLATE 1000 FT

1300C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 1300C SL001 - ALP1300C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 1300C SL001
ALP1300C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 1300C SL001 ALP1300C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1300C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1300C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.157 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1300C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1300C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.157 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multipair Unshielded Cable, 1, 22 Awg, 1 X 0.643Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 02F8813 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 1, 22 Awg, 1 X 0.643Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
02F8813
Multipair Unshielded Cable, 1, 22 Awg, 1 X 0.643Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 02F8813
Multipair Unshielded Cable, 1, 22 AWG, 1 x 0.643mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multipair Unshielded Cable, 1, 22 AWG, 1 x 0.643mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1300CSL001-ND 1300C SL001 ALP1300C-SL001 02F8813
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 1300C SL001 Multipair Unshielded Cable, 1, 22 Awg, 1 X 0.643Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details