Alpha Wire Multiple Conductor Cables 1299C SL005

Description
9 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1299C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1299C-100-ND
Multiple Conductor Cables A1299C-100-ND
9 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1299C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1299C SL005
Multi-Conductor & Paired Cables 1299C SL005
1299C SLATE 100 FT

1299C SLATE 100 FT

Buy Now
Control Cable - 8282474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282474
Control Cable 8282474
Alpha Wire 1299C SL005 Control Cable

Alpha Wire 1299C SL005 Control Cable

Supplier's Site
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86K8997 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86K8997
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86K8997
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 9 Conductor - Gray - 300V - 100ft - Alpha 1299C SL005 - ALP1299C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 9 Conductor - Gray - 300V - 100ft - Alpha 1299C SL005
ALP1299C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 9 Conductor - Gray - 300V - 100ft - Alpha 1299C SL005 ALP1299C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1299C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.25 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1299C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.25 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable, Shielded; 9; 22 AWG; 7 x 30; 0.25 in.; 0.010 in.; 0.032 in.; PVC; 75 deg - 70137557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 9; 22 AWG; 7 x 30; 0.25 in.; 0.010 in.; 0.032 in.; PVC; 75 deg
70137557
Cable, Shielded; 9; 22 AWG; 7 x 30; 0.25 in.; 0.010 in.; 0.032 in.; PVC; 75 deg 70137557
PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032. Foil faced outward shield.

PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number A1299C-100-ND 1299C SL005 8282474 86K8997 ALP1299C-SL005 70137557
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Shielded Multiconductor Cable, 9 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 9 Conductor - Gray - 300V - 100ft - Alpha 1299C SL005 Cable, Shielded; 9; 22 AWG; 7 x 30; 0.25 in.; 0.010 in.; 0.032 in.; PVC; 75 deg
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data