Alpha Wire Multi-Conductor & Paired Cables 1299C SL002

Description
1299C SLATE 500 FT
Request a Quote Datasheet
Description
1299C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1299C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1299C SL002
Multi-Conductor & Paired Cables 1299C SL002
1299C SLATE 500 FT

1299C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1299CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1299CSL002-ND
Multiple Conductor Cables 1299CSL002-ND
9 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

9 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 03F6198 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire
03F6198
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire 03F6198
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 9 Conductor - Gray - 300V - 500ft - Alpha 1299C SL002 - ALP1299C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 9 Conductor - Gray - 300V - 500ft - Alpha 1299C SL002
ALP1299C-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 9 Conductor - Gray - 300V - 500ft - Alpha 1299C SL002 ALP1299C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1299C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.25 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1299C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.25 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1299C SL002 1299CSL002-ND 03F6198 ALP1299C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 9 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 9 Conductor - Gray - 300V - 500ft - Alpha 1299C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC12005M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Male BNC Breakout to X100W Mini-Hooks - 1010 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details