37 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Alpha Wire 1299/37C SL005 Control Cable
1299/37C SLATE 100 FT
SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conduct
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1299/37C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299/37C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.418 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1299/37CSL005-ND | 8282499 | 1299/37C SL005 | 03F6212 | ALP1299/37C-SL005 |
| Product Name | Multiple Conductor Cables | Control Cable | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 37 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 37 Conductor - Gray - 300V - 100ft - Alpha 1299/37C SL005 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil | Foil |