Alpha Wire Multiple Conductor Cables 1299/30C SL001

Description
30 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
30 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1299/30CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1299/30CSL001-ND
Multiple Conductor Cables 1299/30CSL001-ND
30 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

30 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1299/30C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1299/30C SL001
Multi-Conductor & Paired Cables 1299/30C SL001
1299/30C SLATE 1000 FT

1299/30C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 30 Conductor - Gray - 300V - 1000ft - Alpha 1299/30C SL001 - ALP1299/30C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 30 Conductor - Gray - 300V - 1000ft - Alpha 1299/30C SL001
ALP1299/30C-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 30 Conductor - Gray - 300V - 1000ft - Alpha 1299/30C SL001 ALP1299/30C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1299/30C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299/30C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.389 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1299/30C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299/30C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.389 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 30 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 92F6776 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 30 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
92F6776
Shielded Multiconductor Cable, 30 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 92F6776
SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1299/30CSL001-ND 1299/30C SL001 ALP1299/30C-SL001 92F6776
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 30 Conductor - Gray - 300V - 1000ft - Alpha 1299/30C SL001 Shielded Multiconductor Cable, 30 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - NH280 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details