The Shielded Multiconductor Cable features 20 conductors made of 22 AWG stranded tinned copper, designed for a voltage rating of 300 VRMS. The cable is shielded with aluminum/Mylar tape, providing effective protection against electromagnetic interference. It has a temperature range of -20 to 80°C and a minimum bend radius of 10 times the cable diameter. The cable's insulation is PVC with a nominal thickness of 0.010 inches, and the jacket is also PVC with a nominal thickness of 0.032 inches. The product is compliant with various standards, including UL AWM/Style 2576 and CSA CMG, and is RoHS compliant. It is available in a continuous length of 1000 feet.
1299/20C SLATE 1000 FT
20 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Alpha Wire 1299/20C SL001 Control Cable
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1299/20C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299/20C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.33 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 1299/20C SL001 | 1299/20CSL001-ND | 2774386 | ALP1299/20C-SL001 | 92F6774 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Control Cable | Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 20 Conductor - Gray - 300V - 1000ft - Alpha 1299/20C SL001 | Shielded Multiconductor Cable, 20 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil | Foil |