500' 22 AWG 8 CDR FOIL CBL
8 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)
Alpha Wire 1298C SL002 Control Cable
PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto
CABLE 8COND 22AWG SHLD 500'
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1298C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1298C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.234 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | Lapp Tannehill | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1298C SL002 | A1298C-500-ND | 1871909 | 70137555 | 03F6196 | 1298C SL002 | ALP1298C-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Control Cable | Cable, Shielded; 8; 22 AWG; 7 x 30; 0.23 in.; 0.010 in.; 0.032 in.; PVC; 75 deg | Shielded Multiconductor Cable, 8 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 1298C SL002 |
| Product Category | Cable | ||||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | ||||
| Cable Shielding | Foil | Foil | Foil |