Alpha Wire 1298C SL001 Control Cable
8 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto
PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.
CABLE 8COND 22AWG SHLD 1000'
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1298C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1298C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.234 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | Lapp Tannehill | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 2774381 | 1298CSL001-ND | 1298C SL001 | 92F6771 | 70137556 | 1298C SL001 | ALP1298C-SL001 |
| Product Name | Control Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 8 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire | Cable, Shielded; 8; 22 AWG; 7 x 30; 0.23 in.; 0.010 in.; 0.032 in.; PVC; 75 deg | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha 1298C SL001 |
| Product Category | Cable | ||||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | ||||
| Cable Shielding | Foil | Foil | Foil |