Alpha Wire Multiple Conductor Cables 1297C SL013

Description
7 Conductor Multi-Conductor Cable Slate 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-1297CSL013-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-1297CSL013-ND
Multiple Conductor Cables 216-1297CSL013-ND
7 Conductor Multi-Conductor Cable Slate 22 AWG Foil 5000' (1524.0m)

7 Conductor Multi-Conductor Cable Slate 22 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1297C SL013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1297C SL013
Multi-Conductor & Paired Cables 1297C SL013
1297C SLATE 5000 FT

1297C SLATE 5000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 7 Conductor - Gray - 300V - 5000ft - Alpha 1297C SL013 - ALP1297C-SL013 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 7 Conductor - Gray - 300V - 5000ft - Alpha 1297C SL013
ALP1297C-SL013
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 7 Conductor - Gray - 300V - 5000ft - Alpha 1297C SL013 ALP1297C-SL013
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 5000ft, 1297C SL013 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1297C SL013 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.219 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 5000ft, 1297C SL013


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1297C SL013 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.219 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 5000 Ft Alpha Wire - 90R3198 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 5000 Ft Alpha Wire
90R3198
Ae C&c / 5000 Ft Alpha Wire 90R3198
AE C&C / 5000 FT

AE C&C / 5000 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 216-1297CSL013-ND 1297C SL013 ALP1297C-SL013 90R3198
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 7 Conductor - Gray - 300V - 5000ft - Alpha 1297C SL013 Ae C&c / 5000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details