Alpha Wire Multi-Conductor & Paired Cables 1297C SL001

Description
1297C SLATE 1000 FT
Request a Quote Datasheet
Description
1297C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1297C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1297C SL001
Multi-Conductor & Paired Cables 1297C SL001
1297C SLATE 1000 FT

1297C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 1297CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1297CSL001-ND
Multiple Conductor Cables 1297CSL001-ND
7 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 7 Conductor - Gray - 300V - 1000ft - Alpha 1297C SL001 - ALP1297C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 7 Conductor - Gray - 300V - 1000ft - Alpha 1297C SL001
ALP1297C-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 7 Conductor - Gray - 300V - 1000ft - Alpha 1297C SL001 ALP1297C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1297C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1297C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.219 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1297C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1297C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.219 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable; Total Number Of Conductors Alpha Wire - 13C1966 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Total Number Of Conductors Alpha Wire
13C1966
Cable; Total Number Of Conductors Alpha Wire 13C1966
CABLE; TOTAL NUMBER OF CONDUCTORS: 7; JACKET MATERIAL: PVC; 1297C SLATE 1000 FT ROHS COMPLIANT: YES

CABLE; TOTAL NUMBER OF CONDUCTORS: 7; JACKET MATERIAL: PVC; 1297C SLATE 1000 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1297C SL001 1297CSL001-ND ALP1297C-SL001 13C1966
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 7 Conductor - Gray - 300V - 1000ft - Alpha 1297C SL001 Cable; Total Number Of Conductors Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-6162-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details