Alpha Wire Multiple Conductor Cables 1295C SL005

Description
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1295C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1295C-100-ND
Multiple Conductor Cables A1295C-100-ND
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8282459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282459
Control Cable 8282459
Alpha Wire 1295C SL005 Control Cable

Alpha Wire 1295C SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 1295C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1295C SL005
Multi-Conductor & Paired Cables 1295C SL005
1295C SLATE 100 FT

1295C SLATE 100 FT

Buy Now
Cable, Shielded; 5; 22 AWG; 7 x 30; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg - 70137545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 5; 22 AWG; 7 x 30; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg
70137545
Cable, Shielded; 5; 22 AWG; 7 x 30; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg 70137545
PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032. Foil faced outward shield.

PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1295C SL005 - ALP1295C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1295C SL005
ALP1295C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1295C SL005 ALP1295C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1295C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1295C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.204 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1295C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1295C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.204 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 5 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F6188 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F6188
Shielded Multiconductor Cable, 5 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F6188
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number A1295C-100-ND 8282459 1295C SL005 70137545 ALP1295C-SL005 03F6188
Product Name Multiple Conductor Cables Control Cable Multi-Conductor & Paired Cables Cable, Shielded; 5; 22 AWG; 7 x 30; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1295C SL005 Shielded Multiconductor Cable, 5 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details