Alpha Wire Multiple Conductor Cables 1295C SL001

Description
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1295C-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1295C-1000-ND
Multiple Conductor Cables A1295C-1000-ND
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1295C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1295C SL001
Multi-Conductor & Paired Cables 1295C SL001
1295C SLATE 1000 FT

1295C SLATE 1000 FT

Buy Now
Cable, Shielded; 5; 22 AWG; 7 x 30; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg - 70137547 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 5; 22 AWG; 7 x 30; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg
70137547
Cable, Shielded; 5; 22 AWG; 7 x 30; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg 70137547
PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032. Foil faced outward shield.

PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.

Supplier's Site
Shielded Multiconductor Cable, 5 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 88F3441 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
88F3441
Shielded Multiconductor Cable, 5 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 88F3441
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 1295C SL001 - ALP1295C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 1295C SL001
ALP1295C-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 1295C SL001 ALP1295C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1295C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1295C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.204 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1295C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1295C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.204 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number A1295C-1000-ND 1295C SL001 70137547 88F3441 ALP1295C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Shielded; 5; 22 AWG; 7 x 30; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg Shielded Multiconductor Cable, 5 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 1295C SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3033/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers