Alpha Wire Multi-Conductor & Paired Cables 1294C SL005

Description
1294C SLATE 100 FT
Request a Quote Datasheet
Description
1294C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1294C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1294C SL005
Multi-Conductor & Paired Cables 1294C SL005
1294C SLATE 100 FT

1294C SLATE 100 FT

Buy Now
Control Cable - 8282455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282455
Control Cable 8282455
Alpha Wire 1294C SL005 Control Cable

Alpha Wire 1294C SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - A1294C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1294C-100-ND
Multiple Conductor Cables A1294C-100-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1294C SL005 - ALP1294C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1294C SL005
ALP1294C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1294C SL005 ALP1294C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1294C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1294C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.189 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1294C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1294C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.189 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg - 70137542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg
70137542
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg 70137542
PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032. Foil faced outward shield.

PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86K6709 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86K6709
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86K6709
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Lapp Tannehill Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1294C SL005 8282455 A1294C-100-ND ALP1294C-SL005 70137542 86K6709
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1294C SL005 Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg Shielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZB9051 | Power/sensor cable, PVC, 4 x 0.34 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers