Alpha Wire Multiple Conductor Cables 1294C SL001

Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1294C-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1294C-1000-ND
Multiple Conductor Cables A1294C-1000-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1294C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1294C SL001
Multi-Conductor & Paired Cables 1294C SL001
1294C SLATE 1000 FT

1294C SLATE 1000 FT

Buy Now
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg - 70137544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg
70137544
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg 70137544
PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032. Foil faced outward shield.

PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1294C SL001 - ALP1294C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1294C SL001
ALP1294C-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1294C SL001 ALP1294C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1294C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1294C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.189 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1294C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1294C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.189 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 26H3157 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
26H3157
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 26H3157
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number A1294C-1000-ND 1294C SL001 70137544 ALP1294C-SL001 26H3157
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1294C SL001 Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details