Alpha Wire Unshielded Multiconductor Cable 15 Conductor 14Awg, 1000Ft; Cable Shielding Alpha Wire 1285 SL001

Description
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 14AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m
Description
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 14AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 15 Conductor 14Awg, 1000Ft; Cable Shielding Alpha Wire - 04F3485 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 14Awg, 1000Ft; Cable Shielding Alpha Wire
04F3485
Unshielded Multiconductor Cable 15 Conductor 14Awg, 1000Ft; Cable Shielding Alpha Wire 04F3485
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 14AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 14AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3485
Product Name Unshielded Multiconductor Cable 15 Conductor 14Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 9.84 ft (30 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details