Alpha Wire Multi-Conductor & Paired Cables 1277 SL005

Description
1277 SLATE 100 FT
Request a Quote Datasheet
Description
1277 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1277 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1277 SL005
Multi-Conductor & Paired Cables 1277 SL005
1277 SLATE 100 FT

1277 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 1277SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1277SL005-ND
Multiple Conductor Cables 1277SL005-ND
7 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 7 Conductor - Gray - 600V - 100ft - Alpha 1277 SL005 - ALP1277-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 7 Conductor - Gray - 600V - 100ft - Alpha 1277 SL005
ALP1277-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 7 Conductor - Gray - 600V - 100ft - Alpha 1277 SL005 ALP1277-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 100ft, 1277 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1277 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.635 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 100ft, 1277 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1277 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.635 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Unshielded Multiconductor Cable 7 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire - 04F3474 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire
04F3474
Unshielded Multiconductor Cable 7 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire 04F3474
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1277 SL005 1277SL005-ND ALP1277-SL005 04F3474
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 7 Conductor - Gray - 600V - 100ft - Alpha 1277 SL005 Unshielded Multiconductor Cable 7 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1131-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type JIS 8303
View Details