Alpha Wire Shielded Multiconductor Cable, 10 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire 1255/10 BK002

Description
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 02F9004 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
02F9004
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire 02F9004
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9004
Product Name Shielded Multiconductor Cable, 10 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details