Alpha Wire Unshld Multicond Cable 6Cond 20Awg 1000Ft; Reel Length (Imperial) Alpha Wire 1247/6 BK001

Description
UNSHLD MULTICOND CABLE 6COND 20AWG 1000FT; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Conductors:6; Conductor Size AWG:20AWG; Voltage Rating:600V; Conductor Area CSA:-; Drop Ship:Yes; Features:Unshielded RoHS Compliant: Yes
Description
UNSHLD MULTICOND CABLE 6COND 20AWG 1000FT; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Conductors:6; Conductor Size AWG:20AWG; Voltage Rating:600V; Conductor Area CSA:-; Drop Ship:Yes; Features:Unshielded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unshld Multicond Cable 6Cond 20Awg 1000Ft; Reel Length (Imperial) Alpha Wire - 02F8778 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multicond Cable 6Cond 20Awg 1000Ft; Reel Length (Imperial) Alpha Wire
02F8778
Unshld Multicond Cable 6Cond 20Awg 1000Ft; Reel Length (Imperial) Alpha Wire 02F8778
UNSHLD MULTICOND CABLE 6COND 20AWG 1000FT; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Conductors:6; Conductor Size AWG:20AWG; Voltage Rating:600V; Conductor Area CSA:-; Drop Ship:Yes; Features:Unshielded RoHS Compliant: Yes

UNSHLD MULTICOND CABLE 6COND 20AWG 1000FT; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Conductors:6; Conductor Size AWG:20AWG; Voltage Rating:600V; Conductor Area CSA:-; Drop Ship:Yes; Features:Unshielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8778
Product Name Unshld Multicond Cable 6Cond 20Awg 1000Ft; Reel Length (Imperial) Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair & Multicore Data Cable - 349559 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details