Alpha Wire Unshielded Multiconductor Cable 12 Conductor 20Awg, 500Ft; Cable Shielding Alpha Wire 1247/12 BK002

Description
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 12 Conductor 20Awg, 500Ft; Cable Shielding Alpha Wire - 02F8788 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 20Awg, 500Ft; Cable Shielding Alpha Wire
02F8788
Unshielded Multiconductor Cable 12 Conductor 20Awg, 500Ft; Cable Shielding Alpha Wire 02F8788
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8788
Product Name Unshielded Multiconductor Cable 12 Conductor 20Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Standard Alligator Clips - 1009 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6430A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details