Alpha Wire Unshielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 1246 BK002

Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 02F8771 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
02F8771
Unshielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 02F8771
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8771
Product Name Unshielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349698 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC22605F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SP-24292-FM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details