Alpha Wire Multi-Conductor & Paired Cables 1243 SL002

Description
1243 SLATE 500 FT
Request a Quote Datasheet
Description
1243 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1243 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1243 SL002
Multi-Conductor & Paired Cables 1243 SL002
1243 SLATE 500 FT

1243 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1243SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1243SL002-ND
Multiple Conductor Cables 1243SL002-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
1243 Slate 500 Ft Rohs Compliant Alpha Wire - 92F9597 - Newark, An Avnet Company
Chicago, IL, United States
1243 Slate 500 Ft Rohs Compliant Alpha Wire
92F9597
1243 Slate 500 Ft Rohs Compliant Alpha Wire 92F9597
1243 SLATE 500 FT ROHS COMPLIANT: YES

1243 SLATE 500 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1243 SL002 - ALP1243-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1243 SL002
ALP1243-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1243 SL002 ALP1243-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PVC jacket, 300V, Gray, 500ft, 1243 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.19 VOLTAGE : 300V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PVC jacket, 300V, Gray, 500ft, 1243 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.19 VOLTAGE : 300V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1243 SL002 1243SL002-ND 92F9597 ALP1243-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables 1243 Slate 500 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1243 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Silver plated copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ribbon Cable - 1792495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details