Alpha Wire Multi-Conductor & Paired Cables 1243/5 SL005

Description
1243/5 SLATE 100 FT
Request a Quote
Description
1243/5 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1243/5 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1243/5 SL005
Multi-Conductor & Paired Cables 1243/5 SL005
1243/5 SLATE 100 FT

1243/5 SLATE 100 FT

Buy Now
Ae C&c / 100 Ft Rohs Compliant Alpha Wire - 92F9178 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Rohs Compliant Alpha Wire
92F9178
Ae C&c / 100 Ft Rohs Compliant Alpha Wire 92F9178
AE C&C / 100 FT ROHS COMPLIANT: YES

AE C&C / 100 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1243/5 SL005 - ALP1243/5-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1243/5 SL005
ALP1243/5-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1243/5 SL005 ALP1243/5-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1243/5 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243/5 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.195 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1243/5 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243/5 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.195 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1243/5 SL005 92F9178 ALP1243/5-SL005
Product Name Multi-Conductor & Paired Cables Ae C&c / 100 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1243/5 SL005
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details