Alpha Wire Multi-Conductor & Paired Cables 1243/5 SL002

Description
1243/5 SLATE 500 FT
Request a Quote Datasheet
Description
1243/5 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1243/5 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1243/5 SL002
Multi-Conductor & Paired Cables 1243/5 SL002
1243/5 SLATE 500 FT

1243/5 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1243/5 SL002 - ALP1243/5-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1243/5 SL002
ALP1243/5-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1243/5 SL002 ALP1243/5-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1243/5 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243/5 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.195 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1243/5 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243/5 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.195 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Composite Cable, 5 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 92F9603 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 5 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire
92F9603
Shielded Composite Cable, 5 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire 92F9603
SHIELDED COMPOSITE CABLE, 5 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 5 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1243/5 SL002 ALP1243/5-SL002 92F9603
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1243/5 SL002 Shielded Composite Cable, 5 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data