Alpha Wire Multiple Conductor Cables 1243/4 SL005

Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1243/4SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1243/4SL005-ND
Multiple Conductor Cables 1243/4SL005-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1243/4 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1243/4 SL005
Multi-Conductor & Paired Cables 1243/4 SL005
1243/4 SLATE 100 FT

1243/4 SLATE 100 FT

Buy Now
1243/4 Slate 100 Ft Rohs Compliant Alpha Wire - 92F9177 - Newark, An Avnet Company
Chicago, IL, United States
1243/4 Slate 100 Ft Rohs Compliant Alpha Wire
92F9177
1243/4 Slate 100 Ft Rohs Compliant Alpha Wire 92F9177
1243/4 SLATE 100 FT ROHS COMPLIANT: YES

1243/4 SLATE 100 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1243/4 SL005 - ALP1243/4-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1243/4 SL005
ALP1243/4-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1243/4 SL005 ALP1243/4-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1243/4 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243/4 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1243/4 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243/4 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1243/4SL005-ND 1243/4 SL005 92F9177 ALP1243/4-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables 1243/4 Slate 100 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1243/4 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, Economy, 67 GHz, 24.0″ - E67-2FT-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details