Alpha Wire Cable Sleeves 1239 SV005

Description
Tinned Copper Braid 1239 100ft
Request a Quote Datasheet
Description
Tinned Copper Braid 1239 100ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8211699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211699
Cable Sleeves 8211699
Tinned Copper Braid 1239 100ft

Tinned Copper Braid 1239 100ft

Supplier's Site
Sleeving, Flat Wire Braid, 34.98Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 85K9588 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 34.98Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
85K9588
Sleeving, Flat Wire Braid, 34.98Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 85K9588
SLEEVING, FLAT WIRE BRAID, 34.98MM W, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 34.98MM W, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8211699 85K9588
Product Name Cable Sleeves Sleeving, Flat Wire Braid, 34.98Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-01-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details