Alpha Wire Sleeving, Flat Wire Braid, 34.98Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire 1239 SL002

Description
SLEEVING, FLAT WIRE BRAID, 34.98MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLAT WIRE BRAID, 34.98MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flat Wire Braid, 34.98Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire - 02F9053 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 34.98Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire
02F9053
Sleeving, Flat Wire Braid, 34.98Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire 02F9053
SLEEVING, FLAT WIRE BRAID, 34.98MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 34.98MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F9053
Product Name Sleeving, Flat Wire Braid, 34.98Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G34-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details