Alpha Wire Sleeving, Flat Wire Braid, 25.4Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire 1235 SV001

Description
SLEEVING, FLAT WIRE BRAID, 25.4MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLAT WIRE BRAID, 25.4MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flat Wire Braid, 25.4Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire - 02F7915 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 25.4Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire
02F7915
Sleeving, Flat Wire Braid, 25.4Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire 02F7915
SLEEVING, FLAT WIRE BRAID, 25.4MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 25.4MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F7915
Product Name Sleeving, Flat Wire Braid, 25.4Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details