Alpha Wire Sleeving, Flat Wire Braid, 15.9Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire 1233 SV002

Description
SLEEVING, FLAT WIRE BRAID, 15.9MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLAT WIRE BRAID, 15.9MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flat Wire Braid, 15.9Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire - 02F7908 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 15.9Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire
02F7908
Sleeving, Flat Wire Braid, 15.9Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire 02F7908
SLEEVING, FLAT WIRE BRAID, 15.9MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 15.9MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F7908
Product Name Sleeving, Flat Wire Braid, 15.9Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details