Alpha Wire Cable Sleeves 1233/2 SV005

Description
Tinned Copper Braid 1233/2 100ft
Request a Quote Datasheet
Description
Tinned Copper Braid 1233/2 100ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8211680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211680
Cable Sleeves 8211680
Tinned Copper Braid 1233/2 100ft

Tinned Copper Braid 1233/2 100ft

Supplier's Site
Sleeving, Flat Wire Braid, 12.7Mm W, Tinned Copper, 100Ft; Sleeving / Tubing Type Alpha Wire - 89K8038 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 12.7Mm W, Tinned Copper, 100Ft; Sleeving / Tubing Type Alpha Wire
89K8038
Sleeving, Flat Wire Braid, 12.7Mm W, Tinned Copper, 100Ft; Sleeving / Tubing Type Alpha Wire 89K8038
SLEEVING, FLAT WIRE BRAID, 12.7MM W, TINNED COPPER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 12.7MM W, TINNED COPPER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8211680 89K8038
Product Name Cable Sleeves Sleeving, Flat Wire Braid, 12.7Mm W, Tinned Copper, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2345930 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 3 inch (76.2 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details