Alpha Wire Sleeving, Flat Wire Braid, 12.7Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire 1233/2 SV002

Description
SLEEVING, FLAT WIRE BRAID, 12.7MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLAT WIRE BRAID, 12.7MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flat Wire Braid, 12.7Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire - 02F7905 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 12.7Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire
02F7905
Sleeving, Flat Wire Braid, 12.7Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire 02F7905
SLEEVING, FLAT WIRE BRAID, 12.7MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 12.7MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F7905
Product Name Sleeving, Flat Wire Braid, 12.7Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details