Alpha Wire Sleeving, Flat Wire Braid, 12.7Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire 1233/2 SV001

Description
SLEEVING, FLAT WIRE BRAID, 12.7MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLAT WIRE BRAID, 12.7MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flat Wire Braid, 12.7Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire - 02F7906 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 12.7Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire
02F7906
Sleeving, Flat Wire Braid, 12.7Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire 02F7906
SLEEVING, FLAT WIRE BRAID, 12.7MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 12.7MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F7906
Product Name Sleeving, Flat Wire Braid, 12.7Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details