Alpha Wire Braid, Flat; 3/8 in. W; 46 A (Bare cable); Tinned Copper 1232 SV005

Description
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps
Description
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps

Suppliers

Company
Product
Description
Supplier Links
Braid, Flat; 3/8 in. W; 46 A (Bare cable); Tinned Copper - 70140425 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid, Flat; 3/8 in. W; 46 A (Bare cable); Tinned Copper
70140425
Braid, Flat; 3/8 in. W; 46 A (Bare cable); Tinned Copper 70140425
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps

Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding
A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33.

  • Flexible Ground Strips
  • Connect Moving Parts
  • Retrofit Applications
  • Bonding Straps
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70140425
Product Name Braid, Flat; 3/8 in. W; 46 A (Bare cable); Tinned Copper
Approvals QQ-W-343E, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 637 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
View Details
Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Primary Wire - 0408713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details