Alpha Wire Sleeving, Flat Wire Braid, 9.53Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire 1232 SV002

Description
SLEEVING, FLAT WIRE BRAID, 9.53MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLAT WIRE BRAID, 9.53MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flat Wire Braid, 9.53Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire - 02F7902 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 9.53Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire
02F7902
Sleeving, Flat Wire Braid, 9.53Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire 02F7902
SLEEVING, FLAT WIRE BRAID, 9.53MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 9.53MM W, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:-; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F7902
Product Name Sleeving, Flat Wire Braid, 9.53Mm W, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G12-G38-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details