Alpha Wire Sleeving, Flat Wire Braid, 9.53Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire 1232 SV001

Description
SLEEVING, FLAT WIRE BRAID, 9.53MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLAT WIRE BRAID, 9.53MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flat Wire Braid, 9.53Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire - 02F7903 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 9.53Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire
02F7903
Sleeving, Flat Wire Braid, 9.53Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire 02F7903
SLEEVING, FLAT WIRE BRAID, 9.53MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 9.53MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F7903
Product Name Sleeving, Flat Wire Braid, 9.53Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-07-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Clamping sleeve - EAMH-86-10-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details