Alpha Wire Braid, Flat; 1/4 in. W; 32 A (Bare cable); Tinned Copper 1231 SV005

Description
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps
Description
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps

Suppliers

Company
Product
Description
Supplier Links
Braid, Flat; 1/4 in. W; 32 A (Bare cable); Tinned Copper - 70140424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid, Flat; 1/4 in. W; 32 A (Bare cable); Tinned Copper
70140424
Braid, Flat; 1/4 in. W; 32 A (Bare cable); Tinned Copper 70140424
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps

Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding
A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33.

  • Flexible Ground Strips
  • Connect Moving Parts
  • Retrofit Applications
  • Bonding Straps
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70140424
Product Name Braid, Flat; 1/4 in. W; 32 A (Bare cable); Tinned Copper
Approvals QQ-W-343E, ASTM-B-33, Meets QQ-B-575B
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details