Alpha Wire Braid, Flat; 1/8 in. W; 16 A (Bare cable); Tinned Copper 1229 SV005

Description
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps
Description
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps

Suppliers

Company
Product
Description
Supplier Links
Braid, Flat; 1/8 in. W; 16 A (Bare cable); Tinned Copper - 70140422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid, Flat; 1/8 in. W; 16 A (Bare cable); Tinned Copper
70140422
Braid, Flat; 1/8 in. W; 16 A (Bare cable); Tinned Copper 70140422
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps

Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding
A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33.

  • Flexible Ground Strips
  • Connect Moving Parts
  • Retrofit Applications
  • Bonding Straps
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70140422
Product Name Braid, Flat; 1/8 in. W; 16 A (Bare cable); Tinned Copper
Approvals QQ-W-343E, ASTM-B-33, Meets QQ-B-575B
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 032353-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated High Strength Copper Alloy
View Details
2 suppliers
Miniature Electrode Wire - AS 172-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details