Alpha Wire Cable Sleeves 1224 SV005

Description
Tinned Copper Braid 1224 100ft
Request a Quote
Description
Tinned Copper Braid 1224 100ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a flat wire braid sleeving made of tinned copper, measuring 2.39 mm in width and available in a length of 100 feet. It features a solid conductor construction and is compliant with various environmental regulations, including RoHS and REACH. The braiding consists of 16 carriers with a total of 48 ends, providing an approximate equivalent AWG of 19 and an ampacity of 11 amps. This sleeving is suitable for applications requiring reliable electrical insulation and protection.

Datasheet Summary
Powered by GS/AI

The product is a flat wire braid sleeving made of tinned copper, measuring 2.39 mm in width and available in a length of 100 feet. It features a solid conductor construction and is compliant with various environmental regulations, including RoHS and REACH. The braiding consists of 16 carriers with a total of 48 ends, providing an approximate equivalent AWG of 19 and an ampacity of 11 amps. This sleeving is suitable for applications requiring reliable electrical insulation and protection.

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8211661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211661
Cable Sleeves 8211661
Tinned Copper Braid 1224 100ft

Tinned Copper Braid 1224 100ft

Supplier's Site
Sleeving, Flat Wire Braid, 2.39Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 86K8996 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 2.39Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
86K8996
Sleeving, Flat Wire Braid, 2.39Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 86K8996
SLEEVING, FLAT WIRE BRAID, 2.39MM W, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 2.39MM W, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8211661 86K8996
Product Name Cable Sleeves Sleeving, Flat Wire Braid, 2.39Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details