SLEEVING, FLAT WIRE BRAID, 2.39MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 02F7893 |
| Product Name | Sleeving, Flat Wire Braid, 2.39Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire |
| Sleeving | Mesh / Braided Sleeving; Shrink Tubing |