Alpha Wire Sleeving, Flat Wire Braid, 1.19Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire 1223 SV001

Description
SLEEVING, FLAT WIRE BRAID, 1.19MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLAT WIRE BRAID, 1.19MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flat Wire Braid, 1.19Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire - 02F7891 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 1.19Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire
02F7891
Sleeving, Flat Wire Braid, 1.19Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire 02F7891
SLEEVING, FLAT WIRE BRAID, 1.19MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 1.19MM W, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F7891
Product Name Sleeving, Flat Wire Braid, 1.19Mm W, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details