Alpha Wire 1219/25C SL001 Control Cable
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
1219/25C SLATE 1000 FT
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1219/25C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/25C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.332 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 2774352 | 1219/25CSL001-ND | 1219/25C SL001 | 92F6765 | ALP1219/25C-SL001 |
| Product Name | Control Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 25 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 25 Conductor - Gray - 300V - 1000ft - Alpha 1219/25C SL001 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil | Foil |