Alpha Wire Multiple Conductor Cables 1219/20C SL002

Description
20 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
20 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1219/20CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1219/20CSL002-ND
Multiple Conductor Cables 1219/20CSL002-ND
20 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

20 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1219/20C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1219/20C SL002
Multi-Conductor & Paired Cables 1219/20C SL002
1219/20C SLATE 500 FT

1219/20C SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 85K9586 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
85K9586
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire 85K9586
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 500ft - Alpha 1219/20C SL002 - ALP1219/20C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 500ft - Alpha 1219/20C SL002
ALP1219/20C-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 500ft - Alpha 1219/20C SL002 ALP1219/20C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1219/20C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1219/20C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 1219/20CSL002-ND 1219/20C SL002 85K9586 ALP1219/20C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 20 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 500ft - Alpha 1219/20C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details