Alpha Wire Multi-Conductor & Paired Cables 1219/20C SL001

Description
1219/20C SLATE 1000 FT
Request a Quote Datasheet
Description
1219/20C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1219/20C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1219/20C SL001
Multi-Conductor & Paired Cables 1219/20C SL001
1219/20C SLATE 1000 FT

1219/20C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 1219/20CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1219/20CSL001-ND
Multiple Conductor Cables 1219/20CSL001-ND
20 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

20 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 92F6764 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
92F6764
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 92F6764
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 1000ft - Alpha 1219/20C SL001 - ALP1219/20C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 1000ft - Alpha 1219/20C SL001
ALP1219/20C-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 1000ft - Alpha 1219/20C SL001 ALP1219/20C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1219/20C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/20C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1219/20C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/20C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1219/20C SL001 1219/20CSL001-ND 92F6764 ALP1219/20C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 20 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 1000ft - Alpha 1219/20C SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1057-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers