Alpha Wire Multiple Conductor Cables 1219/15C SL005

Description
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1219/15C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1219/15C-100-ND
Multiple Conductor Cables A1219/15C-100-ND
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8282430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282430
Control Cable 8282430
Alpha Wire 1219/15C SL005 Control Cable

Alpha Wire 1219/15C SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 1219/15C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1219/15C SL005
Multi-Conductor & Paired Cables 1219/15C SL005
100' FOIL SHIELDED CABL

100' FOIL SHIELDED CABL

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1219/15C SL005 - ALP1219/15C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1219/15C SL005
ALP1219/15C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1219/15C SL005 ALP1219/15C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1219/15C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1219/15C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F6165 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F6165
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F6165
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Shielded; 15; 24 AWG; 7 x 32; 0.28 in.; 0.010 in.; 0.032 in.; PVC; 75 de - 70137527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 15; 24 AWG; 7 x 32; 0.28 in.; 0.010 in.; 0.032 in.; PVC; 75 de
70137527
Cable, Shielded; 15; 24 AWG; 7 x 32; 0.28 in.; 0.010 in.; 0.032 in.; PVC; 75 de 70137527
PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032. Foil faced outward shield.

PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number A1219/15C-100-ND 8282430 1219/15C SL005 ALP1219/15C-SL005 03F6165 70137527
Product Name Multiple Conductor Cables Control Cable Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1219/15C SL005 Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire Cable, Shielded; 15; 24 AWG; 7 x 32; 0.28 in.; 0.010 in.; 0.032 in.; PVC; 75 de
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details