Alpha Wire Multiple Conductor Cables 1219/15C SL002

Description
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1219/15CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1219/15CSL002-ND
Multiple Conductor Cables 1219/15CSL002-ND
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1219/15C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1219/15C SL002
Multi-Conductor & Paired Cables 1219/15C SL002
1219/15C SLATE 500 FT

1219/15C SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha 1219/15C SL002 - ALP1219/15C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha 1219/15C SL002
ALP1219/15C-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha 1219/15C SL002 ALP1219/15C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1219/15C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1219/15C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 03F6166 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
03F6166
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire 03F6166
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1219/15CSL002-ND 1219/15C SL002 ALP1219/15C-SL002 03F6166
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 15 Conductor - Gray - 300V - 500ft - Alpha 1219/15C SL002 Shielded Multiconductor Cable, 15 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details