1219/10C SLATE 500 FT
10 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)
PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1219/10C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/10C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.244 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1219/10C SL002 | 1219/10CSL002-ND | 70137522 | 03F6161 | ALP1219/10C-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Cable, Shielded; 10; 24 AWG; 7 x 32; 0.23 in.; 0.010 in.; 0.032 in.; PVC; 75 de | Shielded Multiconductor Cable, 10 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1219/10C SL002 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil | Foil |