8 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Alpha Wire 1218C SL005 Control Cable
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto
PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1218C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1218C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.214 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables |
| Product Number | 1218C SL005 | A1218C-100-ND | 8282415 | 85K9585 | 70137515 | ALP1218C-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Control Cable | Shielded Multiconductor Cable, 8 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Cable, Shielded; 8; 24 AWG; 7 x 32; 0.21 in.; 0.010 in.; 0.032 in.; PVC; 75 deg | Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 8 Conductor - Gray - 300V - 100ft - Alpha 1218C SL005 |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | |||
| Cable Shielding | Foil | Foil | Foil |