7 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1217C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1217C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conducto
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 1217C SL001 | 1217CSL001-ND | ALP1217C-SL001 | 92F9174 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 7 Conductor - Gray - 300V - 1000ft - Alpha 1217C SL001 | Shielded Multiconductor Cable, 7 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |