Alpha Wire Multiple Conductor Cables 1216C SL005

Description
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1216C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1216C-100-ND
Multiple Conductor Cables A1216C-100-ND
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1216C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1216C SL005
Multi-Conductor & Paired Cables 1216C SL005
1216C SLATE 100 FT

1216C SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 85K9584 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
85K9584
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 85K9584
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1216C SL005 - ALP1216C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1216C SL005
ALP1216C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1216C SL005 ALP1216C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1216C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1216C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1216C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1216C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable, Shielded; 6; 24 AWG; 7 x 32; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg - 70137509 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 6; 24 AWG; 7 x 32; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg
70137509
Cable, Shielded; 6; 24 AWG; 7 x 32; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg 70137509
PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032. Foil faced outward shield.

PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number A1216C-100-ND 1216C SL005 85K9584 ALP1216C-SL005 70137509
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 6 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1216C SL005 Cable, Shielded; 6; 24 AWG; 7 x 32; 0.20 in.; 0.010 in.; 0.032 in.; PVC; 75 deg
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details