Alpha Wire Multi-Conductor & Paired Cables 1215C SL005

Description
1215C SLATE 100 FT
Request a Quote Datasheet
Description
1215C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1215C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1215C SL005
Multi-Conductor & Paired Cables 1215C SL005
1215C SLATE 100 FT

1215C SLATE 100 FT

Buy Now
Control Cable - 8282409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282409
Control Cable 8282409
Alpha Wire 1215C SL005 Control Cable

Alpha Wire 1215C SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - A1215C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1215C-100-ND
Multiple Conductor Cables A1215C-100-ND
5 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Cable, Shielded; 5; 24 AWG; 7 x 32; 0.18 in.; 0.010 in.; 0.032 in.; PVC; 75 deg - 70137506 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 5; 24 AWG; 7 x 32; 0.18 in.; 0.010 in.; 0.032 in.; PVC; 75 deg
70137506
Cable, Shielded; 5; 24 AWG; 7 x 32; 0.18 in.; 0.010 in.; 0.032 in.; PVC; 75 deg 70137506
PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032. Foil faced outward shield.

PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.

Supplier's Site
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F6150 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F6150
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F6150
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1215C SL005 - ALP1215C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1215C SL005
ALP1215C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1215C SL005 ALP1215C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1215C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1215C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.187 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1215C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1215C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.187 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1215C SL005 8282409 A1215C-100-ND 70137506 03F6150 ALP1215C-SL005
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Cable, Shielded; 5; 24 AWG; 7 x 32; 0.18 in.; 0.010 in.; 0.032 in.; PVC; 75 deg Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1215C SL005
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Unlock Full Specs
to access all available technical data